EPCOS AG RFID Antennas B82450A1855E001

Description
RFID ANT 125KHZ 7.8X2.7X2.7MM
Request a Quote Datasheet
Description
RFID ANT 125KHZ 7.8X2.7X2.7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-B82450A1855E001CT-ND - DigiKey
Thief River Falls, MN, United States
RFID ANT 125KHZ 7.8X2.7X2.7MM

RFID ANT 125KHZ 7.8X2.7X2.7MM

Buy Now Datasheet
RFID Antennas - 495-B82450A1855E001TR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-B82450A1855E001DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANT 125KHZ 7.8X2.7X2.7MM

RFID ANT 125KHZ 7.8X2.7X2.7MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-B82450A1855E001CT-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2107148 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details