EPCOS AG Automotive 18520uH 125KHz Inductor and Choke B82450A1855E001

Description
Inductor Transponder Coil Molded Wirewound 18520uH 3% 125KHz 30Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A1855E001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18520uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18520uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1855E001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Transponder Coil Molded Wirewound 18520uH 3% 125KHz 30Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A1855E001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18520uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18520uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1855E001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 18520uH 125KHz Inductor and Choke - 71-B82450A1855E001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 18520uH 125KHz Inductor and Choke
71-B82450A1855E001
Automotive 18520uH 125KHz Inductor and Choke 71-B82450A1855E001
Inductor Transponder Coil Molded Wirewound 18520uH 3% 125KHz 30Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A1855E001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18520uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18520uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1855E001 can be used for catalog matching and distributor lookup.

Inductor Transponder Coil Molded Wirewound 18520uH 3% 125KHz 30Q-Factor Ferrite Automotive AEC-Q200 T/R Product overview: B82450A1855E001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 18520uH, 125KHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 18520uH, 125KHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1855E001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 18.52Mh, Shielded Rohs Compliant Epcos - 77AH4431 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18.52Mh, Shielded Rohs Compliant Epcos
77AH4431
Inductor, 18.52Mh, Shielded Rohs Compliant Epcos 77AH4431
INDUCTOR, 18.52MH, SHIELDED ROHS COMPLIANT: YES

INDUCTOR, 18.52MH, SHIELDED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82450A1855E001 77AH4431
Product Name Automotive 18520uH 125KHz Inductor and Choke Inductor, 18.52Mh, Shielded Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology Transponder Coil
Core Material Ferrite
Inductance Tolerance 3 (+/- %)
Q Factor 30
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details