EPCOS AG RFID Antennas B82450A1344C000

Description
RFID ANTENNA 125KHZ SMD
Request a Quote Datasheet
Description
RFID ANTENNA 125KHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 495-B82450A1344C000DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 125KHZ SMD

RFID ANTENNA 125KHZ SMD

Buy Now Datasheet
RFID Antennas - 495-B82450A1344C000CT-ND - DigiKey
Thief River Falls, MN, United States
RFID ANTENNA 125KHZ SMD

RFID ANTENNA 125KHZ SMD

Buy Now Datasheet
RFID Antennas - 495-B82450A1344C000TR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 495-B82450A1344C000DKR-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Telemetry Antennas - 1367703 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details