EPCOS AG Automotive 1080uH 125KHz 35Ohm Inductor and Choke B82450A1084C000

Description
Inductor Transponder Coil Molded Wirewound 1080uH 5% 125KHz 15Q-Factor Ferrite 35Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82450A1084C000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1080uH, 125KHz, 35Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1080uH, 125KHz, 35Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1084C000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Transponder Coil Molded Wirewound 1080uH 5% 125KHz 15Q-Factor Ferrite 35Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82450A1084C000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1080uH, 125KHz, 35Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1080uH, 125KHz, 35Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1084C000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1080uH 125KHz 35Ohm Inductor and Choke - 71-B82450A1084C000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1080uH 125KHz 35Ohm Inductor and Choke
71-B82450A1084C000
Automotive 1080uH 125KHz 35Ohm Inductor and Choke 71-B82450A1084C000
Inductor Transponder Coil Molded Wirewound 1080uH 5% 125KHz 15Q-Factor Ferrite 35Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82450A1084C000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1080uH, 125KHz, 35Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1080uH, 125KHz, 35Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1084C000 can be used for catalog matching and distributor lookup.

Inductor Transponder Coil Molded Wirewound 1080uH 5% 125KHz 15Q-Factor Ferrite 35Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82450A1084C000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1080uH, 125KHz, 35Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1080uH, 125KHz, 35Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82450A1084C000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1080Uh, Shielded Rohs Compliant Epcos - 77AH4429 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1080Uh, Shielded Rohs Compliant Epcos
77AH4429
Inductor, 1080Uh, Shielded Rohs Compliant Epcos 77AH4429
INDUCTOR, 1080UH, SHIELDED ROHS COMPLIANT: YES

INDUCTOR, 1080UH, SHIELDED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82450A1084C000 77AH4429
Product Name Automotive 1080uH 125KHz 35Ohm Inductor and Choke Inductor, 1080Uh, Shielded Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology Transponder Coil
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Q Factor 15
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0043uH 250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 1857607 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details