EPCOS AG SMD 1MH Rfid Antenna B82450A1004E000

Description
TRANSPONDER COIL 1MH SMD Product overview: B82450A1004E000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A1004E000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSPONDER COIL 1MH SMD Product overview: B82450A1004E000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A1004E000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1MH Rfid Antenna - 855-B82450A1004E000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH Rfid Antenna
855-B82450A1004E000
SMD 1MH Rfid Antenna 855-B82450A1004E000
TRANSPONDER COIL 1MH SMD Product overview: B82450A1004E000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A1004E000 can be used for catalog matching and distributor lookup.

TRANSPONDER COIL 1MH SMD Product overview: B82450A1004E000 from EPCOS (TDK) is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part, SMD, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-B82450A1004E000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFID Antennas - 495-B82450A1004E000TR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-B82450A1004E000DKR-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 495-B82450A1004E000CT-ND - DigiKey
Thief River Falls, MN, United States
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Antennas Antennas
Product Number 855-B82450A1004E000 495-B82450A1004E000TR-ND
Product Name SMD 1MH Rfid Antenna RFID Antennas
Applications RF Testing RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details