EPCOS AG Fixed Inductors B82442T1825K000

Description
8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1825K000TR-ND - DigiKey
Thief River Falls, MN, United States
8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead

8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1825K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2MH 54MA 80.6 OHM

FIXED IND 8.2MH 54MA 80.6 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1825K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2MH 54MA 80.6 OHM

FIXED IND 8.2MH 54MA 80.6 OHM

Buy Now Datasheet
Inductor, 8.2Mh, 600Khz, 2220 Rohs Compliant Epcos - 92AH1171 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Mh, 600Khz, 2220 Rohs Compliant Epcos
92AH1171
Inductor, 8.2Mh, 600Khz, 2220 Rohs Compliant Epcos 92AH1171
INDUCTOR, 8.2MH, 600KHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 8.2MH, 600KHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1825K000TR-ND 92AH1171
Product Name Fixed Inductors Inductor, 8.2Mh, 600Khz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details