EPCOS AG Fixed Inductors B82442T1825J000

Description
8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1825J000TR-ND - DigiKey
Thief River Falls, MN, United States
8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead

8.2mH Unshielded Wirewound Inductor 54mA 80.6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1825J000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2MH 54MA 80.6 OHM

FIXED IND 8.2MH 54MA 80.6 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1825J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2MH 54MA 80.6 OHM

FIXED IND 8.2MH 54MA 80.6 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82442T1825J000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details