EPCOS AG Fixed Inductors B82442T1823K000

Description
82µH Unshielded Wirewound Inductor 540mA 832mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 540mA 832mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1823K000TR-ND - DigiKey
Thief River Falls, MN, United States
82µH Unshielded Wirewound Inductor 540mA 832mOhm Max 2-SMD, J-Lead

82µH Unshielded Wirewound Inductor 540mA 832mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 82Uh, 6.6Mhz, 2220 Rohs Compliant Epcos - 92AH1169 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 6.6Mhz, 2220 Rohs Compliant Epcos
92AH1169
Inductor, 82Uh, 6.6Mhz, 2220 Rohs Compliant Epcos 92AH1169
INDUCTOR, 82UH, 6.6MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 82UH, 6.6MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1823K000TR-ND 92AH1169
Product Name Fixed Inductors Inductor, 82Uh, 6.6Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details