EPCOS AG Fixed Inductors B82442T1685K000

Description
6.8mH Unshielded Wirewound Inductor 65mA 60.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
6.8mH Unshielded Wirewound Inductor 65mA 60.3Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1685K000TR-ND - DigiKey
Thief River Falls, MN, United States
6.8mH Unshielded Wirewound Inductor 65mA 60.3Ohm Max 2-SMD, J-Lead

6.8mH Unshielded Wirewound Inductor 65mA 60.3Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 6.8Mh, 600Khz, 2220 Rohs Compliant Epcos - 92AH1168 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Mh, 600Khz, 2220 Rohs Compliant Epcos
92AH1168
Inductor, 6.8Mh, 600Khz, 2220 Rohs Compliant Epcos 92AH1168
INDUCTOR, 6.8MH, 600KHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 6.8MH, 600KHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - B82442T1685K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82442T1685K000
Fixed Inductors B82442T1685K000
FIXED IND 6.8MH 65MA 60.3OHM SMD

FIXED IND 6.8MH 65MA 60.3OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1685K000TR-ND 92AH1168 B82442T1685K000
Product Name Fixed Inductors Inductor, 6.8Mh, 600Khz, 2220 Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data