EPCOS AG Fixed Inductors B82442T1565K000

Description
5.6mH Unshielded Wirewound Inductor 66mA 54.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
5.6mH Unshielded Wirewound Inductor 66mA 54.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1565K000TR-ND - DigiKey
Thief River Falls, MN, United States
5.6mH Unshielded Wirewound Inductor 66mA 54.7Ohm Max 2-SMD, J-Lead

5.6mH Unshielded Wirewound Inductor 66mA 54.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 5.6Mh, 800Khz, 2220 Rohs Compliant Epcos - 92AH1164 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Mh, 800Khz, 2220 Rohs Compliant Epcos
92AH1164
Inductor, 5.6Mh, 800Khz, 2220 Rohs Compliant Epcos 92AH1164
INDUCTOR, 5.6MH, 800KHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 5.6MH, 800KHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1565K000TR-ND 92AH1164
Product Name Fixed Inductors Inductor, 5.6Mh, 800Khz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers