EPCOS AG Fixed Inductors B82442T1564K000

Description
560µH Unshielded Wirewound Inductor 220mA 5.21Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 220mA 5.21Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1564K000TR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 220mA 5.21Ohm Max 2-SMD, J-Lead

560µH Unshielded Wirewound Inductor 220mA 5.21Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 560Uh, 2.4Mhz, 2220 Rohs Compliant Epcos - 92AH1163 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Uh, 2.4Mhz, 2220 Rohs Compliant Epcos
92AH1163
Inductor, 560Uh, 2.4Mhz, 2220 Rohs Compliant Epcos 92AH1163
INDUCTOR, 560UH, 2.4MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 560UH, 2.4MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1564K000TR-ND 92AH1163
Product Name Fixed Inductors Inductor, 560Uh, 2.4Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details