EPCOS AG Fixed Inductors B82442T1563K050

Description
56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442T1563K050-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442T1563K050-ND
Fixed Inductors B82442T1563K050-ND
56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead

56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82442T1563K050-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.6790 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
250MHz 640mA Inductor and Choke - 71-0402CS-2N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details