EPCOS AG Fixed Inductors B82442T1563K000

Description
56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1563K000TR-ND - DigiKey
Thief River Falls, MN, United States
56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead

56µH Unshielded Wirewound Inductor 600mA 679mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 56Uh, 7.5Mhz, 2220 Rohs Compliant Epcos - 92AH1162 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, 7.5Mhz, 2220 Rohs Compliant Epcos
92AH1162
Inductor, 56Uh, 7.5Mhz, 2220 Rohs Compliant Epcos 92AH1162
INDUCTOR, 56UH, 7.5MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 56UH, 7.5MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1563K000TR-ND 92AH1162
Product Name Fixed Inductors Inductor, 56Uh, 7.5Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 1.39 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details