EPCOS AG Fixed Inductors - B82442T1473K50 B82442T1473K50

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124248-B82442T1473K 50 Packaging: Tape & Reel (TR) Current Rating: 700 mA Length: 5.6134 mm Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 5.3086 mm Tolerance: 10 % Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 8 MHz DC Current: 700 mA Composition: Wirewound Height: 5.3 mm Number of Pins: 2 Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 519 mΩ Case / Package: 2220 Alternative Parts (Cross-Reference): B82442T1473K 50; B82442T1473K50.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 5.3 mm Max DC Current: 700 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Saturation Current: 1.12 A Schedule B: 8504500000, 8504500000 Case Code (Imperial): 2220 Case Code (Metric): 5650
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124248-B82442T1473K 50 Packaging: Tape & Reel (TR) Current Rating: 700 mA Length: 5.6134 mm Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 5.3086 mm Tolerance: 10 % Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 8 MHz DC Current: 700 mA Composition: Wirewound Height: 5.3 mm Number of Pins: 2 Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 519 mΩ Case / Package: 2220 Alternative Parts (Cross-Reference): B82442T1473K 50; B82442T1473K50.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 5.3 mm Max DC Current: 700 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Saturation Current: 1.12 A Schedule B: 8504500000, 8504500000 Case Code (Imperial): 2220 Case Code (Metric): 5650
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442T1473K50 - 1124248-B82442T1473K50 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82442T1473K50
1124248-B82442T1473K50
Fixed Inductors - B82442T1473K50 1124248-B82442T1473K50
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124248-B82442T1473K 50 Packaging: Tape & Reel (TR) Current Rating: 700 mA Length: 5.6134 mm Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 5.3086 mm Tolerance: 10 % Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 8 MHz DC Current: 700 mA Composition: Wirewound Height: 5.3 mm Number of Pins: 2 Width: 5.0038 mm Categories: Fixed Inductors DC Resistance (DCR): 519 mΩ Case / Package: 2220 Alternative Parts (Cross-Reference): B82442T1473K 50; B82442T1473K50.; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Depth: 5.3 mm Max DC Current: 700 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Saturation Current: 1.12 A Schedule B: 8504500000, 8504500000 Case Code (Imperial): 2220 Case Code (Metric): 5650

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124248-B82442T1473K50
Packaging: Tape & Reel (TR)
Current Rating: 700 mA
Length: 5.6134 mm
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 5.3086 mm
Tolerance: 10 %
Test Frequency: 2.52 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 8 MHz
DC Current: 700 mA
Composition: Wirewound
Height: 5.3 mm
Number of Pins: 2
Width: 5.0038 mm
Categories: Fixed Inductors
DC Resistance (DCR): 519 mΩ
Case / Package: 2220
Alternative Parts (Cross-Reference): B82442T1473K 50; B82442T1473K50.;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 5.3 mm
Max DC Current: 700 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Saturation Current: 1.12 A
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 2220
Case Code (Metric): 5650

Buy Now
Automotive 47uH 2.52MHz 0.7A Inductor and Choke - 71-B82442T1473K50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 2.52MHz 0.7A Inductor and Choke
71-B82442T1473K50
Automotive 47uH 2.52MHz 0.7A Inductor and Choke 71-B82442T1473K50
Inductor General Purpose Molded Wirewound 47uH 10% 2.52MHz 15Q-Factor Ferrite 0.7A 0.519Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1473K50 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1473K50 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 47uH 10% 2.52MHz 15Q-Factor Ferrite 0.7A 0.519Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1473K50 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 2.52MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 2.52MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1473K50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1124248-B82442T1473K50 71-B82442T1473K50
Product Name Fixed Inductors - B82442T1473K50 Automotive 47uH 2.52MHz 0.7A Inductor and Choke
Technology Standard; Wirewound General Purpose
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 47 microH
DCR 0.5190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details