EPCOS AG Fixed Inductors B82442T1472K000

Description
4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1472K000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1472K000CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1472K000DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 1.95A 73mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 4.7Uh, 30Mhz, 2220 Rohs Compliant Epcos - 92AH1158 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 30Mhz, 2220 Rohs Compliant Epcos
92AH1158
Inductor, 4.7Uh, 30Mhz, 2220 Rohs Compliant Epcos 92AH1158
INDUCTOR, 4.7UH, 30MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 30MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1472K000TR-ND 92AH1158
Product Name Fixed Inductors Inductor, 4.7Uh, 30Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details