EPCOS AG Fixed Inductors B82442T1394K000

Description
390µH Unshielded Wirewound Inductor 260mA 3.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 260mA 3.7Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1394K000TR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 260mA 3.7Ohm Max 2-SMD, J-Lead

390µH Unshielded Wirewound Inductor 260mA 3.7Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1394K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390UH 260MA 3.7 OHM

FIXED IND 390UH 260MA 3.7 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1394K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390UH 260MA 3.7 OHM

FIXED IND 390UH 260MA 3.7 OHM

Buy Now Datasheet
Inductor, 390Uh, 3Mhz, 2220 Rohs Compliant Epcos - 92AH1156 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 390Uh, 3Mhz, 2220 Rohs Compliant Epcos
92AH1156
Inductor, 390Uh, 3Mhz, 2220 Rohs Compliant Epcos 92AH1156
INDUCTOR, 390UH, 3MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 390UH, 3MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1394K000TR-ND 92AH1156
Product Name Fixed Inductors Inductor, 390Uh, 3Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36274532268R2KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details