EPCOS AG Fixed Inductors B82442T1393K000

Description
39µH Unshielded Wirewound Inductor 720mA 456mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 720mA 456mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1393K000TR-ND - DigiKey
Thief River Falls, MN, United States
39µH Unshielded Wirewound Inductor 720mA 456mOhm Max 2-SMD, J-Lead

39µH Unshielded Wirewound Inductor 720mA 456mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 39Uh, 9Mhz, 2220 Rohs Compliant Epcos - 92AH1155 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 9Mhz, 2220 Rohs Compliant Epcos
92AH1155
Inductor, 39Uh, 9Mhz, 2220 Rohs Compliant Epcos 92AH1155
INDUCTOR, 39UH, 9MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 39UH, 9MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1393K000TR-ND 92AH1155
Product Name Fixed Inductors Inductor, 39Uh, 9Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-5N1XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-108-438-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details