EPCOS AG Fixed Inductors B82442T1333K000

Description
33µH Unshielded Wirewound Inductor 840mA 360mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 840mA 360mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1333K000TR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 840mA 360mOhm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 840mA 360mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1333K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 840MA 360 MOHM

FIXED IND 33UH 840MA 360 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1333K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 840MA 360 MOHM

FIXED IND 33UH 840MA 360 MOHM

Buy Now Datasheet
Inductor, 33Uh, 11Mhz, 2220 Rohs Compliant Epcos - 92AH1152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 11Mhz, 2220 Rohs Compliant Epcos
92AH1152
Inductor, 33Uh, 11Mhz, 2220 Rohs Compliant Epcos 92AH1152
INDUCTOR, 33UH, 11MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 33UH, 11MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1333K000TR-ND 92AH1152
Product Name Fixed Inductors Inductor, 33Uh, 11Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details