EPCOS AG 2.2MH 100MA 22.5OHM Inductor and Choke B82442T1225K050

Description
FIXED IND 2.2MH 100MA 22.5OHM SM Product overview: B82442T1225K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 100MA, 22.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 100MA, 22.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1225K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2MH 100MA 22.5OHM SM Product overview: B82442T1225K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 100MA, 22.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 100MA, 22.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1225K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2MH 100MA 22.5OHM Inductor and Choke - 71-B82442T1225K050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MH 100MA 22.5OHM Inductor and Choke
71-B82442T1225K050
2.2MH 100MA 22.5OHM Inductor and Choke 71-B82442T1225K050
FIXED IND 2.2MH 100MA 22.5OHM SM Product overview: B82442T1225K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 100MA, 22.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 100MA, 22.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1225K050 can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 100MA 22.5OHM SM Product overview: B82442T1225K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MH, 100MA, 22.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2MH, 100MA, 22.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1225K050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75355-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75355-1-ND
Fixed Inductors 495-75355-1-ND
2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75355-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75355-2-ND
Fixed Inductors 495-75355-2-ND
2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75355-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75355-6-ND
Fixed Inductors 495-75355-6-ND
2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

2.2mH Unshielded Wirewound Inductor 100mA 22.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442T1225K050 495-75355-1-ND
Product Name 2.2MH 100MA 22.5OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers