EPCOS AG Automotive 22uH 2.52MHz 1.04A Inductor and Choke B82442T1223K050

Description
Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 15Q-Factor Ferrite 1.04A 0.238Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1223K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 1.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 1.04A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1223K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 15Q-Factor Ferrite 1.04A 0.238Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1223K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 1.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 1.04A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1223K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 22uH 2.52MHz 1.04A Inductor and Choke - 71-B82442T1223K050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 22uH 2.52MHz 1.04A Inductor and Choke
71-B82442T1223K050
Automotive 22uH 2.52MHz 1.04A Inductor and Choke 71-B82442T1223K050
Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 15Q-Factor Ferrite 1.04A 0.238Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1223K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 1.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 1.04A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1223K050 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 22uH 10% 2.52MHz 15Q-Factor Ferrite 1.04A 0.238Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1223K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uH, 2.52MHz, 1.04A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 22uH, 2.52MHz, 1.04A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1223K050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5659-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5659-1-ND
Fixed Inductors 495-5659-1-ND
22µH Unshielded Wirewound Inductor 1.04A 238mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 1.04A 238mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5659-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5659-2-ND
Fixed Inductors 495-5659-2-ND
22µH Unshielded Wirewound Inductor 1.04A 238mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 1.04A 238mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5659-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5659-6-ND
Fixed Inductors 495-5659-6-ND
22µH Unshielded Wirewound Inductor 1.04A 238mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 1.04A 238mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82442T Series, 22 H, 10%, 2220 [5650 Metric], 13 Mhz Rohs Compliant Epcos - 33P6604 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82442T Series, 22 H, 10%, 2220 [5650 Metric], 13 Mhz Rohs Compliant Epcos
33P6604
Surface Mount High Frequency Inductor, B82442T Series, 22 H, 10%, 2220 [5650 Metric], 13 Mhz Rohs Compliant Epcos 33P6604
Surface Mount High Frequency Inductor, B82442T Series, 22 H, 10%, 2220 [5650 Metric], 13 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82442T Series, 22 H, 10%, 2220 [5650 Metric], 13 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442T1223K050 495-5659-1-ND 33P6604
Product Name Automotive 22uH 2.52MHz 1.04A Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, B82442T Series, 22 H, 10%, 2220 [5650 Metric], 13 Mhz Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 15 15
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers