EPCOS AG Fixed Inductors B82442T1222K000

Description
2.2µH Unshielded Wirewound Inductor 2.71A 38mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 2.71A 38mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1222K000TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 2.71A 38mOhm Max 2-SMD, J-Lead

2.2µH Unshielded Wirewound Inductor 2.71A 38mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1222K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.71A 38 MOHM

FIXED IND 2.2UH 2.71A 38 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1222K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.71A 38 MOHM

FIXED IND 2.2UH 2.71A 38 MOHM

Buy Now Datasheet
Inductor, 2.2Uh, 46Mhz, 2220 Rohs Compliant Epcos - 92AH1144 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 46Mhz, 2220 Rohs Compliant Epcos
92AH1144
Inductor, 2.2Uh, 46Mhz, 2220 Rohs Compliant Epcos 92AH1144
INDUCTOR, 2.2UH, 46MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 46MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - B82442T1222K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82442T1222K000
Fixed Inductors B82442T1222K000
FIXED IND 2.2UH 2.71A 38MOHM SMD

FIXED IND 2.2UH 2.71A 38MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1222K000TR-ND 92AH1144 B82442T1222K000
Product Name Fixed Inductors Inductor, 2.2Uh, 46Mhz, 2220 Rohs Compliant Epcos Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers