EPCOS AG Fixed Inductors B82442T1184K000

Description
180µH Unshielded Wirewound Inductor 350mA 1.96Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 350mA 1.96Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1184K000TR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 350mA 1.96Ohm Max 2-SMD, J-Lead

180µH Unshielded Wirewound Inductor 350mA 1.96Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1184K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 350MA 1.96 OHM

FIXED IND 180UH 350MA 1.96 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1184K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180UH 350MA 1.96 OHM

FIXED IND 180UH 350MA 1.96 OHM

Buy Now Datasheet
Inductor, 180Uh, 4.2Mhz, 2220 Rohs Compliant Epcos - 92AH1142 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, 4.2Mhz, 2220 Rohs Compliant Epcos
92AH1142
Inductor, 180Uh, 4.2Mhz, 2220 Rohs Compliant Epcos 92AH1142
INDUCTOR, 180UH, 4.2MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 180UH, 4.2MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1184K000TR-ND 92AH1142
Product Name Fixed Inductors Inductor, 180Uh, 4.2Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details