EPCOS AG Fixed Inductors B82442T1183K050

Description
18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442T1183K050-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442T1183K050-ND
Fixed Inductors B82442T1183K050-ND
18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead

18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82442T1183K050-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-331 0402AF-331XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers