EPCOS AG Fixed Inductors B82442T1183K000

Description
18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1183K000TR-ND - DigiKey
Thief River Falls, MN, United States
18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead

18µH Unshielded Wirewound Inductor 1.09A 210mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 18Uh, 14Mhz, 2220 Rohs Compliant Epcos - 92AH1141 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 14Mhz, 2220 Rohs Compliant Epcos
92AH1141
Inductor, 18Uh, 14Mhz, 2220 Rohs Compliant Epcos 92AH1141
INDUCTOR, 18UH, 14MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 18UH, 14MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1183K000TR-ND 92AH1141
Product Name Fixed Inductors Inductor, 18Uh, 14Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322515680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details