EPCOS AG SMD 150UH 410MA 1.5OHM Inductor and Choke B82442T1154K050

Description
FIXED IND 150UH 410MA 1.5OHM SMD Product overview: B82442T1154K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 410MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 410MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1154K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 410MA 1.5OHM SMD Product overview: B82442T1154K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 410MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 410MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1154K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 410MA 1.5OHM Inductor and Choke - 71-B82442T1154K050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 410MA 1.5OHM Inductor and Choke
71-B82442T1154K050
SMD 150UH 410MA 1.5OHM Inductor and Choke 71-B82442T1154K050
FIXED IND 150UH 410MA 1.5OHM SMD Product overview: B82442T1154K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 410MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 410MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1154K050 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 410MA 1.5OHM SMD Product overview: B82442T1154K050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 410MA, 1.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 410MA, 1.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1154K050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82442T1154K050CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 410MA 1.5 OHM

FIXED IND 150UH 410MA 1.5 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1154K050DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 410MA 1.5 OHM

FIXED IND 150UH 410MA 1.5 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1154K050TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max 2-SMD, J-Lead

150µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442T1154K050 495-B82442T1154K050CT-ND
Product Name SMD 150UH 410MA 1.5OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2000 microH
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details