EPCOS AG Fixed Inductors B82442T1154K000

Description
150µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1154K000TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max 2-SMD, J-Lead

150µH Unshielded Wirewound Inductor 410mA 1.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1154K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 410MA 1.5 OHM

FIXED IND 150UH 410MA 1.5 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1154K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 410MA 1.5 OHM

FIXED IND 150UH 410MA 1.5 OHM

Buy Now Datasheet
Inductor, 150Uh, 4.6Mhz, 2220 Rohs Compliant Epcos - 92AH1139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 4.6Mhz, 2220 Rohs Compliant Epcos
92AH1139
Inductor, 150Uh, 4.6Mhz, 2220 Rohs Compliant Epcos 92AH1139
INDUCTOR, 150UH, 4.6MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 150UH, 4.6MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1154K000TR-ND 92AH1139
Product Name Fixed Inductors Inductor, 150Uh, 4.6Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 39000 microH
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details