EPCOS AG Fixed Inductors B82442T1152M050

Description
1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77021-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77021-6-ND
Fixed Inductors 495-77021-6-ND
1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77021-1-ND
Fixed Inductors 495-77021-1-ND
1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 1.5UH 3.02A 33MOHM Inductor and Choke - 71-B82442T1152M050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.02A 33MOHM Inductor and Choke
71-B82442T1152M050
SMD 1.5UH 3.02A 33MOHM Inductor and Choke 71-B82442T1152M050
FIXED IND 1.5UH 3.02A 33MOHM SMD Product overview: B82442T1152M050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.02A, 33MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.02A, 33MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1152M050 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.02A 33MOHM SMD Product overview: B82442T1152M050 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.02A, 33MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.02A, 33MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1152M050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77021-6-ND 71-B82442T1152M050
Product Name Fixed Inductors SMD 1.5UH 3.02A 33MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details