EPCOS AG Fixed Inductors B82442T1152K000

Description
1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1152K000TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 3.02A 33mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1152K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 3.02A 33 MOHM

FIXED IND 1.5UH 3.02A 33 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1152K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 3.02A 33 MOHM

FIXED IND 1.5UH 3.02A 33 MOHM

Buy Now Datasheet
Inductor, 1.5Uh, 60Mhz, 2220 Rohs Compliant Epcos - 92AH1137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 60Mhz, 2220 Rohs Compliant Epcos
92AH1137
Inductor, 1.5Uh, 60Mhz, 2220 Rohs Compliant Epcos 92AH1137
INDUCTOR, 1.5UH, 60MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, 60MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1152K000TR-ND 92AH1137
Product Name Fixed Inductors Inductor, 1.5Uh, 60Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details