EPCOS AG Fixed Inductors B82442T1124K000

Description
120µH Unshielded Wirewound Inductor 440mA 1.29Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 440mA 1.29Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1124K000TR-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 440mA 1.29Ohm Max 2-SMD, J-Lead

120µH Unshielded Wirewound Inductor 440mA 1.29Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1124K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 440MA 1.29 OHM

FIXED IND 120UH 440MA 1.29 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82442T1124K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 440MA 1.29 OHM

FIXED IND 120UH 440MA 1.29 OHM

Buy Now Datasheet
Inductor, 120Uh, 5.3Mhz, 2220 Rohs Compliant Epcos - 92AH1135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Uh, 5.3Mhz, 2220 Rohs Compliant Epcos
92AH1135
Inductor, 120Uh, 5.3Mhz, 2220 Rohs Compliant Epcos 92AH1135
INDUCTOR, 120UH, 5.3MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 120UH, 5.3MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1124K000TR-ND 92AH1135
Product Name Fixed Inductors Inductor, 120Uh, 5.3Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details