EPCOS AG Fixed Inductors B82442T1123K000

Description
12µH Unshielded Wirewound Inductor 1.38A 141mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 1.38A 141mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1123K000TR-ND - DigiKey
Thief River Falls, MN, United States
12µH Unshielded Wirewound Inductor 1.38A 141mOhm Max 2-SMD, J-Lead

12µH Unshielded Wirewound Inductor 1.38A 141mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 12Uh, 19Mhz, 2220 Rohs Compliant Epcos - 92AH1134 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Uh, 19Mhz, 2220 Rohs Compliant Epcos
92AH1134
Inductor, 12Uh, 19Mhz, 2220 Rohs Compliant Epcos 92AH1134
INDUCTOR, 12UH, 19MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 12UH, 19MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1123K000TR-ND 92AH1134
Product Name Fixed Inductors Inductor, 12Uh, 19Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details