EPCOS AG Automotive 10000uH 79.6KHz 0.046A Inductor and Choke B82442T1106K050

Description
Inductor General Purpose Molded Wirewound 10000uH 10% 79.6KHz 25Q-Factor Ferrite 0.046A 112Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1106K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uH, 79.6KHz, 0.046A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10000uH, 79.6KHz, 0.046A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1106K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 10000uH 10% 79.6KHz 25Q-Factor Ferrite 0.046A 112Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1106K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uH, 79.6KHz, 0.046A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10000uH, 79.6KHz, 0.046A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1106K050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 10000uH 79.6KHz 0.046A Inductor and Choke - 71-B82442T1106K050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 10000uH 79.6KHz 0.046A Inductor and Choke
71-B82442T1106K050
Automotive 10000uH 79.6KHz 0.046A Inductor and Choke 71-B82442T1106K050
Inductor General Purpose Molded Wirewound 10000uH 10% 79.6KHz 25Q-Factor Ferrite 0.046A 112Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1106K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uH, 79.6KHz, 0.046A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10000uH, 79.6KHz, 0.046A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1106K050 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 10000uH 10% 79.6KHz 25Q-Factor Ferrite 0.046A 112Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1106K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10000uH, 79.6KHz, 0.046A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 10000uH, 79.6KHz, 0.046A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1106K050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75354-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75354-1-ND
Fixed Inductors 495-75354-1-ND
10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75354-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75354-2-ND
Fixed Inductors 495-75354-2-ND
10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75354-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75354-6-ND
Fixed Inductors 495-75354-6-ND
10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos - 92AH4097 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos
92AH4097
Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos 92AH4097
INDUCTOR, 10MH, 500KHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 10MH, 500KHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - B82442T1106K050 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82442T1106K050
Fixed Inductors B82442T1106K050
FIXED IND 10MH 46MA 112 OHM SMD

FIXED IND 10MH 46MA 112 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442T1106K050 495-75354-1-ND 92AH4097 B82442T1106K050
Product Name Automotive 10000uH 79.6KHz 0.046A Inductor and Choke Fixed Inductors Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology General Purpose Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 25 25 25
Unlock Full Specs
to access all available technical data

Similar Products

0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-D21D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details