EPCOS AG Fixed Inductors B82442T1106K000

Description
10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1106K000TR-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1106K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10MH 46MA 112 OHM SMD

FIXED IND 10MH 46MA 112 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82442T1106K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10MH 46MA 112 OHM SMD

FIXED IND 10MH 46MA 112 OHM SMD

Buy Now Datasheet
Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos - 92AH1133 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos
92AH1133
Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos 92AH1133
INDUCTOR, 10MH, 500KHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 10MH, 500KHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1106K000TR-ND 92AH1133
Product Name Fixed Inductors Inductor, 10Mh, 500Khz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details