EPCOS AG Fixed Inductors B82442T1106J50

Description
FIXED IND 10MH 46MA 112 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 10MH 46MA 112 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1106J50DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10MH 46MA 112 OHM SMD

FIXED IND 10MH 46MA 112 OHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82442T1106J50TR-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

10mH Unshielded Wirewound Inductor 46mA 112Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1106J50CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10MH 46MA 112 OHM SMD

FIXED IND 10MH 46MA 112 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82442T1106J50DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details