EPCOS AG Fixed Inductors B82442T1105K050

Description
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5658-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5658-2-ND
Fixed Inductors 495-5658-2-ND
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5658-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5658-6-ND
Fixed Inductors 495-5658-6-ND
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5658-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5658-1-ND
Fixed Inductors 495-5658-1-ND
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82442T1105K050
863222-B82442T1105K050
Fixed Inductors - B82442T1105K050 863222-B82442T1105K050
Manufacturer: EPCOS (TDK) Win Source Part Number: 863222-B82442T1105K0 50 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 9.5Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-5658-1, B82442T1105K50, 495-5658-2, B82442T1105K 50, 495-5658-6, B82442T1105K50-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863222-B82442T1105K050
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 9.5Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-5658-1, B82442T1105K50, 495-5658-2, B82442T1105K 50, 495-5658-6, B82442T1105K50-ND

Buy Now Datasheet
Automotive 1000uH 252KHz 0.15A Inductor and Choke - 71-B82442T1105K050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1000uH 252KHz 0.15A Inductor and Choke
71-B82442T1105K050
Automotive 1000uH 252KHz 0.15A Inductor and Choke 71-B82442T1105K050
Inductor General Purpose Molded Wirewound 1000uH 10% 252KHz 30Q-Factor Ferrite 0.15A 9.5Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1105K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 252KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 252KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1105K050 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1000uH 10% 252KHz 30Q-Factor Ferrite 0.15A 9.5Ohm DCR 2220 T/R Automotive AEC-Q200 Product overview: B82442T1105K050 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uH, 252KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1000uH, 252KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442T1105K050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82442T Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos - 19P2582 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82442T Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos
19P2582
Surface Mount High Frequency Inductor, B82442T Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos 19P2582
Surface Mount High Frequency Inductor, B82442T Series, 1 mH, 10%, 2220 [5650 Metric], 1.8 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82442T Series, 1 mH, 10%, 2220 [5650 Metric], 1.8 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5658-2-ND 863222-B82442T1105K050 71-B82442T1105K050 19P2582
Product Name Fixed Inductors Fixed Inductors - B82442T1105K050 Automotive 1000uH 252KHz 0.15A Inductor and Choke Surface Mount High Frequency Inductor, B82442T Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers