EPCOS AG Fixed Inductors B82442T1105K000

Description
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1105K000TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1105K000CT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1105K000DKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 150mA 9.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 1Mh, 1.8Mhz, 2220 Rohs Compliant Epcos - 92AH1132 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 1.8Mhz, 2220 Rohs Compliant Epcos
92AH1132
Inductor, 1Mh, 1.8Mhz, 2220 Rohs Compliant Epcos 92AH1132
INDUCTOR, 1MH, 1.8MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 1MH, 1.8MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1105K000TR-ND 92AH1132
Product Name Fixed Inductors Inductor, 1Mh, 1.8Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 3639D470N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details