EPCOS AG Fixed Inductors B82442T1104K000

Description
100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1104K000TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1104K000DKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1104K000CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 510mA 990mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 100Uh, 6.1Mhz, 2220 Rohs Compliant Epcos - 92AH1131 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 6.1Mhz, 2220 Rohs Compliant Epcos
92AH1131
Inductor, 100Uh, 6.1Mhz, 2220 Rohs Compliant Epcos 92AH1131
INDUCTOR, 100UH, 6.1MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 100UH, 6.1MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1104K000TR-ND 92AH1131
Product Name Fixed Inductors Inductor, 100Uh, 6.1Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers