EPCOS AG Fixed Inductors B82442T1103K000

Description
10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1103K000TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1103K000CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1103K000DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 1.42A 132mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 10Uh, 19Mhz, 2220 Rohs Compliant Epcos - 92AH1130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 19Mhz, 2220 Rohs Compliant Epcos
92AH1130
Inductor, 10Uh, 19Mhz, 2220 Rohs Compliant Epcos 92AH1130
INDUCTOR, 10UH, 19MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 10UH, 19MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1103K000TR-ND 92AH1130
Product Name Fixed Inductors Inductor, 10Uh, 19Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
Power Inductors - 2-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Fixed Inductors - 0402AF-221XJLW - 1135382-0402AF-221XJLW - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
2 suppliers