EPCOS AG Fixed Inductors B82442T1102K000

Description
1µH Unshielded Wirewound Inductor 3.51A 25mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 3.51A 25mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82442T1102K000TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 3.51A 25mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 3.51A 25mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442T1102K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.51A 25 MOHM SMD

FIXED IND 1UH 3.51A 25 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 495-B82442T1102K000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.51A 25 MOHM SMD

FIXED IND 1UH 3.51A 25 MOHM SMD

Buy Now Datasheet
Inductor, 1Uh, 111Mhz, 2220 Rohs Compliant Epcos - 92AH1129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 111Mhz, 2220 Rohs Compliant Epcos
92AH1129
Inductor, 1Uh, 111Mhz, 2220 Rohs Compliant Epcos 92AH1129
INDUCTOR, 1UH, 111MHZ, 2220 ROHS COMPLIANT: YES

INDUCTOR, 1UH, 111MHZ, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82442T1102K000TR-ND 92AH1129
Product Name Fixed Inductors Inductor, 1Uh, 111Mhz, 2220 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N0 0402DC-7N0XJRW , 0402DC-7N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details