EPCOS AG Fixed Inductors B82442H1473K000

Description
47µH Unshielded Wirewound Inductor 480mA 680mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 480mA 680mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1792-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1792-2-ND
Fixed Inductors 495-1792-2-ND
47µH Unshielded Wirewound Inductor 480mA 680mOhm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 480mA 680mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 47UH 480MA 680MOHM Inductor and Choke - 71-B82442H1473K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 480MA 680MOHM Inductor and Choke
71-B82442H1473K000
SMD 47UH 480MA 680MOHM Inductor and Choke 71-B82442H1473K000
FIXED IND 47UH 480MA 680MOHM SMD Product overview: B82442H1473K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 480MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 480MA, 680MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1473K000 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 480MA 680MOHM SMD Product overview: B82442H1473K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 480MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 480MA, 680MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1473K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
B82442H1473K000
Inductors/Coils/Transformers >> Power Inductors B82442H1473K000
480mA 47uH ±10% SMD,4.5x8mm Power Inductors ROHS

480mA 47uH ±10% SMD,4.5x8mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 495-1792-2-ND 71-B82442H1473K000 B82442H1473K000
Product Name Fixed Inductors SMD 47UH 480MA 680MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details