EPCOS AG Fixed Inductors B82442H1393K000

Description
39µH Unshielded Wirewound Inductor 520mA 580mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
39µH Unshielded Wirewound Inductor 520mA 580mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442H1393K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442H1393K000-ND
Fixed Inductors B82442H1393K000-ND
39µH Unshielded Wirewound Inductor 520mA 580mOhm Max 2-SMD, J-Lead

39µH Unshielded Wirewound Inductor 520mA 580mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82442H1393K000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125982 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers