EPCOS AG Fixed Inductors - B82442H1334K000 B82442H1334K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912667-B82442H1334K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 330 µH Unshielded Wirewound Inductor 200 mA 3.92Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-3438-2, 495-3438-6, B82442H1334K, 495-3438-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 912667-B82442H1334K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 330 µH Unshielded Wirewound Inductor 200 mA 3.92Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-3438-2, 495-3438-6, B82442H1334K, 495-3438-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442H1334K000
912667-B82442H1334K000
Fixed Inductors - B82442H1334K000 912667-B82442H1334K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912667-B82442H1334K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 330 µH Unshielded Wirewound Inductor 200 mA 3.92Ohm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-3438-2, 495-3438-6, B82442H1334K, 495-3438-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912667-B82442H1334K000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 330 µH Unshielded Wirewound Inductor 200 mA 3.92Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-3438-2, 495-3438-6, B82442H1334K, 495-3438-1

Buy Now Datasheet
Fixed Inductors - 495-3438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3438-2-ND
Fixed Inductors 495-3438-2-ND
330µH Unshielded Wirewound Inductor 200mA 3.92Ohm Max 2-SMD, J-Lead

330µH Unshielded Wirewound Inductor 200mA 3.92Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
330UH 200MA 3.92OHM Inductor and Choke - 71-B82442H1334K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 200MA 3.92OHM Inductor and Choke
71-B82442H1334K000
330UH 200MA 3.92OHM Inductor and Choke 71-B82442H1334K000
FIXED IND 330UH 200MA 3.92OHM SM Product overview: B82442H1334K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 200MA, 3.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 200MA, 3.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1334K000 can be used for catalog matching and distributor lookup.

FIXED IND 330UH 200MA 3.92OHM SM Product overview: B82442H1334K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 200MA, 3.92OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 200MA, 3.92OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1334K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 912667-B82442H1334K000 495-3438-2-ND 71-B82442H1334K000
Product Name Fixed Inductors - B82442H1334K000 Fixed Inductors 330UH 200MA 3.92OHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Lead Style J J
Core Material Ferrite; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-393121 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details