EPCOS AG SMD 2.2MH 75MA 28 OHM Inductor and Choke B82442H1225J000

Description
FIXED IND 2.2MH 75MA 28 OHM SMD Product overview: B82442H1225J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 75MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 75MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1225J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2MH 75MA 28 OHM SMD Product overview: B82442H1225J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 75MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 75MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1225J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2MH 75MA 28 OHM Inductor and Choke - 71-B82442H1225J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2MH 75MA 28 OHM Inductor and Choke
71-B82442H1225J000
SMD 2.2MH 75MA 28 OHM Inductor and Choke 71-B82442H1225J000
FIXED IND 2.2MH 75MA 28 OHM SMD Product overview: B82442H1225J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 75MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 75MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1225J000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 75MA 28 OHM SMD Product overview: B82442H1225J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 75MA, 28 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 75MA, 28 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1225J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82442H1225J000TR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 75mA 28Ohm Max 2-SMD, J-Lead

2.2mH Unshielded Wirewound Inductor 75mA 28Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82442H1225J000CT-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 75mA 28Ohm Max 2-SMD, J-Lead

2.2mH Unshielded Wirewound Inductor 75mA 28Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442H1225J000 495-B82442H1225J000TR-ND
Product Name SMD 2.2MH 75MA 28 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 2200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Testing Frequency 10 kHz
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details