EPCOS AG Fixed Inductors B82442H1224K000

Description
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1789-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1789-2-ND
Fixed Inductors 495-1789-2-ND
220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max 2-SMD, J-Lead

220µH Unshielded Wirewound Inductor 240mA 2.72Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, Smd, 220Uh, 240Ma, 10%, 3.9Mhz; Inductance Epcos - 30C8211 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Smd, 220Uh, 240Ma, 10%, 3.9Mhz; Inductance Epcos
30C8211
Inductor, Smd, 220Uh, 240Ma, 10%, 3.9Mhz; Inductance Epcos 30C8211
INDUCTOR, SMD, 220UH, 240MA, 10%, 3.9MHZ; Inductance:220µH; DC Resistance Max:2.72ohm; Self Resonant Frequency:3.9MHz; DC Current Rating:240mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442H Series RoHS Compliant: Yes

INDUCTOR, SMD, 220UH, 240MA, 10%, 3.9MHZ; Inductance:220µH; DC Resistance Max:2.72ohm; Self Resonant Frequency:3.9MHz; DC Current Rating:240mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442H Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1789-2-ND 30C8211
Product Name Fixed Inductors Inductor, Smd, 220Uh, 240Ma, 10%, 3.9Mhz; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 1857603 - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details