EPCOS AG Fixed Inductors - B82442H1224K B82442H1224K

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818664-B82442H1224K Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 818664-B82442H1224K Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442H1224K
818664-B82442H1224K
Fixed Inductors - B82442H1224K 818664-B82442H1224K
Manufacturer: EPCOS (TDK) Win Source Part Number: 818664-B82442H1224K Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 818664-B82442H1224K
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now
Automotive 220uH 796KHz 0.24A Inductor and Choke - 48-B82442H1224K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 220uH 796KHz 0.24A Inductor and Choke
48-B82442H1224K
Automotive 220uH 796KHz 0.24A Inductor and Choke 48-B82442H1224K
Inductor General Purpose Molded Drum Core 220uH 10% 796KHz 20Q-Factor Ferrite 0.24A 2.72Ohm DCR 2220 Automotive T/R Product overview: B82442H1224K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 796KHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 796KHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B82442H1224K can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Drum Core 220uH 10% 796KHz 20Q-Factor Ferrite 0.24A 2.72Ohm DCR 2220 Automotive T/R Product overview: B82442H1224K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 796KHz, 0.24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 796KHz, 0.24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-B82442H1224K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 818664-B82442H1224K 48-B82442H1224K
Product Name Fixed Inductors - B82442H1224K Automotive 220uH 796KHz 0.24A Inductor and Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1678534 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details