EPCOS AG Fixed Inductors - B82442H1223K000 B82442H1223K000

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863220-B82442H1223K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 22 µH Unshielded Wirewound Inductor 670 mA 350mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1788-6, -B82442H1223K, -495-1788-1, 495-1788-2, B82442H1223K, 495-1788-1, -495-1788-1-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863220-B82442H1223K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 22 µH Unshielded Wirewound Inductor 670 mA 350mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1788-6, -B82442H1223K, -495-1788-1, 495-1788-2, B82442H1223K, 495-1788-1, -495-1788-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82442H1223K000
863220-B82442H1223K000
Fixed Inductors - B82442H1223K000 863220-B82442H1223K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863220-B82442H1223K0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 22 µH Unshielded Wirewound Inductor 670 mA 350mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 2220 (5650 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 495-1788-6, -B82442H1223K, -495-1788-1, 495-1788-2, B82442H1223K, 495-1788-1, -495-1788-1-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863220-B82442H1223K000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 22 µH Unshielded Wirewound Inductor 670 mA 350mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 2220 (5650 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 495-1788-6, -B82442H1223K, -495-1788-1, 495-1788-2, B82442H1223K, 495-1788-1, -495-1788-1-ND

Buy Now Datasheet
SMD 22UH 670MA 350MOHM Inductor and Choke - 71-B82442H1223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 670MA 350MOHM Inductor and Choke
71-B82442H1223K000
SMD 22UH 670MA 350MOHM Inductor and Choke 71-B82442H1223K000
FIXED IND 22UH 670MA 350MOHM SMD Product overview: B82442H1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 670MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 670MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1223K000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 670MA 350MOHM SMD Product overview: B82442H1223K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 670MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 670MA, 350MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1788-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1788-2-ND
Fixed Inductors 495-1788-2-ND
22µH Unshielded Wirewound Inductor 670mA 350mOhm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 670mA 350mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 863220-B82442H1223K000 71-B82442H1223K000 495-1788-2-ND
Product Name Fixed Inductors - B82442H1223K000 SMD 22UH 670MA 350MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Lead Style J J
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details