EPCOS AG Fixed Inductors B82442H1154K000

Description
150µH Unshielded Wirewound Inductor 290mA 1.76Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 290mA 1.76Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442H1154K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442H1154K000-ND
Fixed Inductors B82442H1154K000-ND
150µH Unshielded Wirewound Inductor 290mA 1.76Ohm Max 2-SMD, J-Lead

150µH Unshielded Wirewound Inductor 290mA 1.76Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
150UH 290MA 1.76OHM Inductor and Choke - 71-B82442H1154K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 290MA 1.76OHM Inductor and Choke
71-B82442H1154K000
150UH 290MA 1.76OHM Inductor and Choke 71-B82442H1154K000
FIXED IND 150UH 290MA 1.76OHM SM Product overview: B82442H1154K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 290MA, 1.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 290MA, 1.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1154K000 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 290MA 1.76OHM SM Product overview: B82442H1154K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 290MA, 1.76OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 290MA, 1.76OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1154K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442H1154K000-ND 71-B82442H1154K000
Product Name Fixed Inductors 150UH 290MA 1.76OHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details