EPCOS AG Automotive 15uH 2.52MHz 0.81A Inductor and Choke B82442H1153K000

Description
Inductor General Purpose Molded Drum Core 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.81A 0.24Ohm DCR 2220 Automotive AEC-Q200 T/R Product overview: B82442H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.81A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1153K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Drum Core 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.81A 0.24Ohm DCR 2220 Automotive AEC-Q200 T/R Product overview: B82442H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.81A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1153K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 2.52MHz 0.81A Inductor and Choke - 71-B82442H1153K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 2.52MHz 0.81A Inductor and Choke
71-B82442H1153K000
Automotive 15uH 2.52MHz 0.81A Inductor and Choke 71-B82442H1153K000
Inductor General Purpose Molded Drum Core 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.81A 0.24Ohm DCR 2220 Automotive AEC-Q200 T/R Product overview: B82442H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.81A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1153K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Drum Core 15uH 10% 2.52MHz 10Q-Factor Ferrite 0.81A 0.24Ohm DCR 2220 Automotive AEC-Q200 T/R Product overview: B82442H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.81A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.81A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1153K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5654-2-ND
Fixed Inductors 495-5654-2-ND
15µH Unshielded Wirewound Inductor 810mA 240mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 810mA 240mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82442H1153K000
1021742-B82442H1153K000
Fixed Inductors - B82442H1153K000 1021742-B82442H1153K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021742-B82442H1153K 000 Packaging: Reel - TR Type: Wirewound Current Rating: 810mA Inductance: 15μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 10 @ 2.52MHz Frequency - Self Resonant: 16MHz Frequency - Test: 2.52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021742-B82442H1153K000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 810mA
Inductance: 15μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 16MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82442H1153K000 495-5654-2-ND 1021742-B82442H1153K000
Product Name Automotive 15uH 2.52MHz 0.81A Inductor and Choke Fixed Inductors Fixed Inductors - B82442H1153K000
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911147P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7000 ohms
Rated DC Current 600 milliamps
Lead Style Axial
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers