EPCOS AG Fixed Inductors B82442H1123K000

Description
12µH Unshielded Wirewound Inductor 880mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 880mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82442H1123K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82442H1123K000-ND
Fixed Inductors B82442H1123K000-ND
12µH Unshielded Wirewound Inductor 880mA 200mOhm Max 2-SMD, J-Lead

12µH Unshielded Wirewound Inductor 880mA 200mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 12UH 880MA 200MOHM Inductor and Choke - 71-B82442H1123K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 880MA 200MOHM Inductor and Choke
71-B82442H1123K000
SMD 12UH 880MA 200MOHM Inductor and Choke 71-B82442H1123K000
FIXED IND 12UH 880MA 200MOHM SMD Product overview: B82442H1123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 880MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 880MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1123K000 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 880MA 200MOHM SMD Product overview: B82442H1123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 880MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 880MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1123K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82442H1123K000-ND 71-B82442H1123K000
Product Name Fixed Inductors SMD 12UH 880MA 200MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 680mA Inductor and Choke - 71-0402CS-6N8XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 2 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details