EPCOS AG Fixed Inductors B82442H1105K000

Description
1mH Unshielded Wirewound Inductor 120mA 12Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 120mA 12Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1785-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1785-2-ND
Fixed Inductors 495-1785-2-ND
1mH Unshielded Wirewound Inductor 120mA 12Ohm Max 2-SMD, J-Lead

1mH Unshielded Wirewound Inductor 120mA 12Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327391-B82442H1105K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327391-B82442H1105K000
Inductors, Coils, Chokes - Fixed Inductors 1327391-B82442H1105K000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327391-B82442H1105K 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm) Inductance: 1 mH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 30 @ 252kHz Frequency - Self Resonant: 1.8MHz DC Resistance (DCR): 12Ohm Max Supplier Device Package: 2220 (5650 Metric) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 2-SMD, J-Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 252 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: -495-1785-1-ND,-495- 1785-1,495-1785-6,-B 82442H1105K,495-1785 -2,B82442H1105K,495- 1785-1 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327391-B82442H1105K000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Inductance: 1 mH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 30 @ 252kHz
Frequency - Self Resonant: 1.8MHz
DC Resistance (DCR): 12Ohm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 2-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 252 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: -495-1785-1-ND,-495-1785-1,495-1785-6,-B82442H1105K,495-1785-2,B82442H1105K,495-1785-1
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 1MH 120MA 12 OHM Inductor and Choke - 71-B82442H1105K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 120MA 12 OHM Inductor and Choke
71-B82442H1105K000
SMD 1MH 120MA 12 OHM Inductor and Choke 71-B82442H1105K000
FIXED IND 1MH 120MA 12 OHM SMD Product overview: B82442H1105K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1105K000 can be used for catalog matching and distributor lookup.

FIXED IND 1MH 120MA 12 OHM SMD Product overview: B82442H1105K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 120MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 120MA, 12 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1105K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 1000Uh, 120Ma, 10% 1.8Mhz; Inductance Epcos - 99M2048 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1000Uh, 120Ma, 10% 1.8Mhz; Inductance Epcos
99M2048
Chip Inductor, 1000Uh, 120Ma, 10% 1.8Mhz; Inductance Epcos 99M2048
CHIP INDUCTOR, 1000UH, 120MA, 10% 1.8MHZ; Inductance:1mH; DC Resistance Max:12ohm; Self Resonant Frequency:1.8MHz; DC Current Rating:120mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442H Series; Product Width:5mm RoHS Compliant: Yes

CHIP INDUCTOR, 1000UH, 120MA, 10% 1.8MHZ; Inductance:1mH; DC Resistance Max:12ohm; Self Resonant Frequency:1.8MHz; DC Current Rating:120mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:B82442H Series; Product Width:5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, B82442H Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos - 30C8195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82442H Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos
30C8195
Surface Mount High Frequency Inductor, B82442H Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos 30C8195
Surface Mount High Frequency Inductor, B82442H Series, 1 mH, 10%, 2220 [5650 Metric], 1.8 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82442H Series, 1 mH, 10%, 2220 [5650 Metric], 1.8 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1785-2-ND 1327391-B82442H1105K000 71-B82442H1105K000 99M2048 30C8195
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1MH 120MA 12 OHM Inductor and Choke Chip Inductor, 1000Uh, 120Ma, 10% 1.8Mhz; Inductance Epcos Surface Mount High Frequency Inductor, B82442H Series, 1 Mh, 10%, 2220 [5650 Metric], 1.8 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

4000uH 25A 0.012Ohm Inductor and Choke - 839-DKIP-0333-2504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details