FIXED IND 100UH 350MA 1.28OHM SM Product overview: B82442H1104K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 350MA, 1.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 350MA, 1.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82442H1104K000 can be used for catalog matching and distributor lookup.
100µH Unshielded Wirewound Inductor 350mA 1.28Ohm Max 2-SMD, J-Lead
Win Source Part Number: 1027144-B82442H1104K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SIMID
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 6MHz
Package / Case: 2-SMD, J-Lead
DC Resistance (DCR): 1.28Ohm Max
Supplier Device Package: 2220 (5650 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.220" L x 0.197" W (5.60mm x 5.00mm)
Alternative Parts (Cross-Reference): CC453232-101KL; RLB0712-101KL; SRR0603-101KL; CB2518T101K; 744045210; NLC453232T-101K-PFB8
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: -495-1784-1,495-1784
Product Status: Obsolete
INDUCTOR, 100UH, 350MA, +10%, 6MHz; Inductance:100µH; DC Resistance Max:1.28ohm; Self Resonant Frequency Min:6MHz; DC Current Rating:350mA; Inductor Case Style:2220 [5650 Metric]; Product Range:B82442H Series; Core Material:Ferrite RoHS Compliant: Yes
Surface Mount High Frequency Inductor, B82442H Series, 100 H, 10%, 2220 [5650 Metric], 6 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82442H1104K000 | 495-1784-2-ND | 1027144-B82442H1104K000 | 30C8194 | 94W7758 |
| Product Name | 100UH 350MA 1.28OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 100Uh, 350Ma, +10%, 6Mhz; Inductance Epcos | Surface Mount High Frequency Inductor, B82442H Series, 100 H, 10%, 2220 [5650 Metric], 6 Mhz Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |||
| Inductance Range | 100 microH | 100 microH | 100 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |